Capital Lighting, Inc. 63960-MC/FST Bathroom Fixtures-Three Lights 722842

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Vanity/Wall UPC: 641594021899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Vanity/Wall UPC: 641594021899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63960-MC/FST Bathroom Fixtures-Three Lights - 722842 - Capital Lighting, Inc.
Columbus, OH, USA
63960-MC/FST Bathroom Fixtures-Three Lights
722842
63960-MC/FST Bathroom Fixtures-Three Lights 722842
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Vanity/Wall UPC: 641594021899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Matte Chrome
Product Name: Three Light Vanity/Wall
UPC: 641594021899
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722842
Product Name 63960-MC/FST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details