Capital Lighting, Inc. 22004-FM Bathroom Fixtures-Four Lights 722774

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Metal Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Metal Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
22004-FM Bathroom Fixtures-Four Lights - 722774 - Capital Lighting, Inc.
Columbus, OH, USA
22004-FM Bathroom Fixtures-Four Lights
722774
22004-FM Bathroom Fixtures-Four Lights 722774
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Metal Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Metal
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722774
Product Name 22004-FM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details