Capital Lighting, Inc. 22033-FM Semi-Flush Mts.-Bowl Style 722772

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
22033-FM Semi-Flush Mts.-Bowl Style - 722772 - Capital Lighting, Inc.
Columbus, OH, USA
22033-FM Semi-Flush Mts.-Bowl Style
722772
22033-FM Semi-Flush Mts.-Bowl Style 722772
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Metal
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722772
Product Name 22033-FM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details