Capital Lighting, Inc. 22026-FM Mid. Chandeliers-Glass Up 722771

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Forged Metal Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Forged Metal Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22026-FM Mid. Chandeliers-Glass Up - 722771 - Capital Lighting, Inc.
Columbus, OH, USA
22026-FM Mid. Chandeliers-Glass Up
722771
22026-FM Mid. Chandeliers-Glass Up 722771
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Forged Metal Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Forged Metal
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722771
Product Name 22026-FM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details