Capital Lighting, Inc. 9154SP/WH Flush Mounts-Bowl Style 722687

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9154SP/WH Flush Mounts-Bowl Style - 722687 - Capital Lighting, Inc.
Columbus, OH, USA
9154SP/WH Flush Mounts-Bowl Style
722687
9154SP/WH Flush Mounts-Bowl Style 722687
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/White
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722687
Product Name 9154SP/WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details