Capital Lighting, Inc. 9158MB Semi-Flush Mts.-Bowl Style 722681

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9158MB Semi-Flush Mts.-Bowl Style - 722681 - Capital Lighting, Inc.
Columbus, OH, USA
9158MB Semi-Flush Mts.-Bowl Style
722681
9158MB Semi-Flush Mts.-Bowl Style 722681
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mahogany Bronze
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722681
Product Name 9158MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details