Capital Lighting, Inc. 8920RC Exterior -Wall Mount 722652

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8920RC Exterior -Wall Mount - 722652 - Capital Lighting, Inc.
Columbus, OH, USA
8920RC Exterior -Wall Mount
722652
8920RC Exterior -Wall Mount 722652
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Raw Copper
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722652
Product Name 8920RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details