Capital Lighting, Inc. 7996PB Mid. Chandeliers-Glass Up 722641

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7996PB Mid. Chandeliers-Glass Up - 722641 - Capital Lighting, Inc.
Columbus, OH, USA
7996PB Mid. Chandeliers-Glass Up
722641
7996PB Mid. Chandeliers-Glass Up 722641
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: G16.5
Qty: 6
Wattage: 60
Finish: Polished Brass
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722641
Product Name 7996PB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details