Capital Lighting, Inc. 53311-BS/CKF Sconces-Single Glass 722587

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018073 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018073 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53311-BS/CKF Sconces-Single Glass - 722587 - Capital Lighting, Inc.
Columbus, OH, USA
53311-BS/CKF Sconces-Single Glass
722587
53311-BS/CKF Sconces-Single Glass 722587
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018073 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594018073
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722587
Product Name 53311-BS/CKF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details