Capital Lighting, Inc. 53314-BS/CKF Bathroom Fixtures-Four Lights 722586

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018080 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018080 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53314-BS/CKF Bathroom Fixtures-Four Lights - 722586 - Capital Lighting, Inc.
Columbus, OH, USA
53314-BS/CKF Bathroom Fixtures-Four Lights
722586
53314-BS/CKF Bathroom Fixtures-Four Lights 722586
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018080 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594018080
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722586
Product Name 53314-BS/CKF Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details