Capital Lighting, Inc. 50060-SAT/FST Flush Mounts-Bowl Style 722578

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013436 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013436 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50060-SAT/FST Flush Mounts-Bowl Style - 722578 - Capital Lighting, Inc.
Columbus, OH, USA
50060-SAT/FST Flush Mounts-Bowl Style
722578
50060-SAT/FST Flush Mounts-Bowl Style 722578
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013436 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 3.00
Bulb
Type: T3
Qty: 1
Wattage: 75
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594013436
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722578
Product Name 50060-SAT/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details