Capital Lighting, Inc. 52223-BRZ Island/Pool Table-3 Light Bar 722553

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 641594016833 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 641594016833 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52223-BRZ Island/Pool Table-3 Light Bar - 722553 - Capital Lighting, Inc.
Columbus, OH, USA
52223-BRZ Island/Pool Table-3 Light Bar
722553
52223-BRZ Island/Pool Table-3 Light Bar 722553
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 641594016833 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 14.00
Length 14.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Bronze
Product Name: Three Light Pendant
UPC: 641594016833
Category: Semi-Flush or Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722553
Product Name 52223-BRZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details