Capital Lighting, Inc. 50063-WH/FST Flush Mounts-Bowl Style 722547

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: White Product Name: One Light Flush Mount UPC: 641594013504 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: White Product Name: One Light Flush Mount UPC: 641594013504 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50063-WH/FST Flush Mounts-Bowl Style - 722547 - Capital Lighting, Inc.
Columbus, OH, USA
50063-WH/FST Flush Mounts-Bowl Style
722547
50063-WH/FST Flush Mounts-Bowl Style 722547
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: White Product Name: One Light Flush Mount UPC: 641594013504 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: T3
Qty: 1
Wattage: 200
Finish: White
Product Name: One Light Flush Mount
UPC: 641594013504
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722547
Product Name 50063-WH/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details