Capital Lighting, Inc. 50074-BS/FST Semi-Flush Mts.-Bowl Style 722540

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013634 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013634 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50074-BS/FST Semi-Flush Mts.-Bowl Style - 722540 - Capital Lighting, Inc.
Columbus, OH, USA
50074-BS/FST Semi-Flush Mts.-Bowl Style
722540
50074-BS/FST Semi-Flush Mts.-Bowl Style 722540
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013634 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Semi Flush
UPC: 641594013634
Category: Semi-Flush
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722540
Product Name 50074-BS/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details