Capital Lighting, Inc. 52052-BS Mini Pendants-Cable 722524

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Length 24.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016567 Category: Pendant including Monopod Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Length 24.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016567 Category: Pendant including Monopod Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52052-BS Mini Pendants-Cable - 722524 - Capital Lighting, Inc.
Columbus, OH, USA
52052-BS Mini Pendants-Cable
722524
52052-BS Mini Pendants-Cable 722524
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Length 24.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016567 Category: Pendant including Monopod Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.00
Length 24.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594016567
Category: Pendant including Monopod
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722524
Product Name 52052-BS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details