Capital Lighting, Inc. 50507-BS/FRC Island/Pool Table-4 Light + 722515

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594015416 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594015416 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50507-BS/FRC Island/Pool Table-4 Light + - 722515 - Capital Lighting, Inc.
Columbus, OH, USA
50507-BS/FRC Island/Pool Table-4 Light +
722515
50507-BS/FRC Island/Pool Table-4 Light + 722515
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594015416 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Steel
Product Name: Six Light Chandelier
UPC: 641594015416
Category: Pendant Chandelier
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722515
Product Name 50507-BS/FRC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details