Capital Lighting, Inc. 52040-BS/OPL Island/Pool Table-4 Light + 722502

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 30.00 Length 30.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594016451 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 30.00 Length 30.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594016451 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52040-BS/OPL Island/Pool Table-4 Light + - 722502 - Capital Lighting, Inc.
Columbus, OH, USA
52040-BS/OPL Island/Pool Table-4 Light +
722502
52040-BS/OPL Island/Pool Table-4 Light + 722502
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 30.00 Length 30.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594016451 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 30.00
Length 30.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Brushed Steel
Product Name: Six Light Chandelier
UPC: 641594016451
Category: Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722502
Product Name 52040-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details