Capital Lighting, Inc. 1516MB/CO Island/Pool Table-3 Light Bar 722482

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1516MB/CO Island/Pool Table-3 Light Bar - 722482 - Capital Lighting, Inc.
Columbus, OH, USA
1516MB/CO Island/Pool Table-3 Light Bar
722482
1516MB/CO Island/Pool Table-3 Light Bar 722482
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 45.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze/Cognac
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722482
Product Name 1516MB/CO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details