Capital Lighting, Inc. 1514MB/CO Bathroom Fixtures-Four Lights 722480

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1514MB/CO Bathroom Fixtures-Four Lights - 722480 - Capital Lighting, Inc.
Columbus, OH, USA
1514MB/CO Bathroom Fixtures-Four Lights
722480
1514MB/CO Bathroom Fixtures-Four Lights 722480
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Cognac Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze/Cognac
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722480
Product Name 1514MB/CO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details