Capital Lighting, Inc. 9165MB Mid. Chandeliers-Glass Up 722397

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9165MB Mid. Chandeliers-Glass Up - 722397 - Capital Lighting, Inc.
Columbus, OH, USA
9165MB Mid. Chandeliers-Glass Up
722397
9165MB Mid. Chandeliers-Glass Up 722397
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 37.50
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Mahogany Bronze
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722397
Product Name 9165MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details