Capital Lighting, Inc. 9170MB Pendants-Bowl Style 722396

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
9170MB Pendants-Bowl Style - 722396 - Capital Lighting, Inc.
Columbus, OH, USA
9170MB Pendants-Bowl Style
722396
9170MB Pendants-Bowl Style 722396
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722396
Product Name 9170MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details