Capital Lighting, Inc. 9171HB/WH Sconces-Single Glass 722393

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze/White Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze/White Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9171HB/WH Sconces-Single Glass - 722393 - Capital Lighting, Inc.
Columbus, OH, USA
9171HB/WH Sconces-Single Glass
722393
9171HB/WH Sconces-Single Glass 722393
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze/White Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Harvest Bronze/White
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722393
Product Name 9171HB/WH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details