Capital Lighting, Inc. 9172SP/WH Bathroom Fixtures-Two Lights 722391

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9172SP/WH Bathroom Fixtures-Two Lights - 722391 - Capital Lighting, Inc.
Columbus, OH, USA
9172SP/WH Bathroom Fixtures-Two Lights
722391
9172SP/WH Bathroom Fixtures-Two Lights 722391
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter/White
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722391
Product Name 9172SP/WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details