Capital Lighting, Inc. 9282HB/BEIGE Sconces-Double Candle 722375

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Extension: 9.5 Bulb Qty: 2 Wattage: 40 Finish: Harvest Bronze/Beige Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Extension: 9.5 Bulb Qty: 2 Wattage: 40 Finish: Harvest Bronze/Beige Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9282HB/BEIGE Sconces-Double Candle - 722375 - Capital Lighting, Inc.
Columbus, OH, USA
9282HB/BEIGE Sconces-Double Candle
722375
9282HB/BEIGE Sconces-Double Candle 722375
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Extension: 9.5 Bulb Qty: 2 Wattage: 40 Finish: Harvest Bronze/Beige Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Extension: 9.5
Bulb
Qty: 2
Wattage: 40
Finish: Harvest Bronze/Beige
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722375
Product Name 9282HB/BEIGE Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details