Capital Lighting, Inc. 9421MB/AM Sconces-Single Glass 722336

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9421MB/AM Sconces-Single Glass - 722336 - Capital Lighting, Inc.
Columbus, OH, USA
9421MB/AM Sconces-Single Glass
722336
9421MB/AM Sconces-Single Glass 722336
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 8.5
Bulb
Qty: 1
Wattage: 60
Finish: Mahogany Bronze/Amber Marble
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722336
Product Name 9421MB/AM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details