Capital Lighting, Inc. 9328BS/PN Flush Mounts-Bowl Style 722334

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9328BS/PN Flush Mounts-Bowl Style - 722334 - Capital Lighting, Inc.
Columbus, OH, USA
9328BS/PN Flush Mounts-Bowl Style
722334
9328BS/PN Flush Mounts-Bowl Style 722334
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722334
Product Name 9328BS/PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details