Capital Lighting, Inc. 9423SP/WH Mid. Chandeliers-Glass Up 722333

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9423SP/WH Mid. Chandeliers-Glass Up - 722333 - Capital Lighting, Inc.
Columbus, OH, USA
9423SP/WH Mid. Chandeliers-Glass Up
722333
9423SP/WH Mid. Chandeliers-Glass Up 722333
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Satin Pewter/White
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722333
Product Name 9423SP/WH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details