Capital Lighting, Inc. 9425MB/AM Mid. Chandeliers-Glass Up 722331

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9425MB/AM Mid. Chandeliers-Glass Up - 722331 - Capital Lighting, Inc.
Columbus, OH, USA
9425MB/AM Mid. Chandeliers-Glass Up
722331
9425MB/AM Mid. Chandeliers-Glass Up 722331
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Mahogany Bronze/Amber Marble
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722331
Product Name 9425MB/AM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details