Capital Lighting, Inc. 9438SP/WH Island/Pool Table-3 Light Bar 722319

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9438SP/WH Island/Pool Table-3 Light Bar - 722319 - Capital Lighting, Inc.
Columbus, OH, USA
9438SP/WH Island/Pool Table-3 Light Bar
722319
9438SP/WH Island/Pool Table-3 Light Bar 722319
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/White
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722319
Product Name 9438SP/WH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details