Capital Lighting, Inc. 9444MB/AM Bathroom Fixtures-Four Lights 722316

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9444MB/AM Bathroom Fixtures-Four Lights - 722316 - Capital Lighting, Inc.
Columbus, OH, USA
9444MB/AM Bathroom Fixtures-Four Lights
722316
9444MB/AM Bathroom Fixtures-Four Lights 722316
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze/Amber Marble
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722316
Product Name 9444MB/AM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details