Capital Lighting, Inc. 9443SP/WH Bathroom Fixtures-Three Lights 722314

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9443SP/WH Bathroom Fixtures-Three Lights - 722314 - Capital Lighting, Inc.
Columbus, OH, USA
9443SP/WH Bathroom Fixtures-Three Lights
722314
9443SP/WH Bathroom Fixtures-Three Lights 722314
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/White
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722314
Product Name 9443SP/WH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details