Capital Lighting, Inc. 14434-BST Mid. Chandeliers-Glass Down 722305

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
14434-BST Mid. Chandeliers-Glass Down - 722305 - Capital Lighting, Inc.
Columbus, OH, USA
14434-BST Mid. Chandeliers-Glass Down
722305
14434-BST Mid. Chandeliers-Glass Down 722305
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brownstone
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722305
Product Name 14434-BST Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details