Capital Lighting, Inc. 20290-BL/FST Exterior -Wall Mt./Flush 722275

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594663167 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594663167 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20290-BL/FST Exterior -Wall Mt./Flush - 722275 - Capital Lighting, Inc.
Columbus, OH, USA
20290-BL/FST Exterior -Wall Mt./Flush
722275
20290-BL/FST Exterior -Wall Mt./Flush 722275
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594663167 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 4.25
Length 4.25
Extension: 3.5
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Flush Mount
UPC: 641594663167
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722275
Product Name 20290-BL/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details