PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594001938
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 722267 |
| Product Name | 20422-BS/OPL Sconces-Pocket |
| Application | Residential |