Capital Lighting, Inc. 20294-BL/FST Exterior -Wall Mt./Flush 722249

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594111644 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594111644 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20294-BL/FST Exterior -Wall Mt./Flush - 722249 - Capital Lighting, Inc.
Columbus, OH, USA
20294-BL/FST Exterior -Wall Mt./Flush
722249
20294-BL/FST Exterior -Wall Mt./Flush 722249
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594111644 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Flush Mount
UPC: 641594111644
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722249
Product Name 20294-BL/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details