Capital Lighting, Inc. 20294-SAT/FST Exterior -Wall Mt./Flush 722247

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594663174 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594663174 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20294-SAT/FST Exterior -Wall Mt./Flush - 722247 - Capital Lighting, Inc.
Columbus, OH, USA
20294-SAT/FST Exterior -Wall Mt./Flush
722247
20294-SAT/FST Exterior -Wall Mt./Flush 722247
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594663174 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594663174
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722247
Product Name 20294-SAT/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details