Capital Lighting, Inc. 20635-SAT/ALB Sconces-Pocket 722238

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594002768 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594002768 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20635-SAT/ALB Sconces-Pocket - 722238 - Capital Lighting, Inc.
Columbus, OH, USA
20635-SAT/ALB Sconces-Pocket
722238
20635-SAT/ALB Sconces-Pocket 722238
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594002768 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Length 6.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Sconce
UPC: 641594002768
Category: Wall Sconce
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722238
Product Name 20635-SAT/ALB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details