Capital Lighting, Inc. 23024-BS/TEX Flush Mounts-Bowl Style 722222

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594004106 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594004106 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23024-BS/TEX Flush Mounts-Bowl Style - 722222 - Capital Lighting, Inc.
Columbus, OH, USA
23024-BS/TEX Flush Mounts-Bowl Style
722222
23024-BS/TEX Flush Mounts-Bowl Style 722222
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594004106 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Flush Mount
UPC: 641594004106
Category: Flush-Mount
Glass: Textured
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722222
Product Name 23024-BS/TEX Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details