Capital Lighting, Inc. 20651-BS/OPL Flush Mounts-Bowl Style 722215

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594002874 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594002874 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20651-BS/OPL Flush Mounts-Bowl Style - 722215 - Capital Lighting, Inc.
Columbus, OH, USA
20651-BS/OPL Flush Mounts-Bowl Style
722215
20651-BS/OPL Flush Mounts-Bowl Style 722215
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594002874 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594002874
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722215
Product Name 20651-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details