Capital Lighting, Inc. 20658-WH/OPL Flush Mounts-Bowl Style 722206

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 641594003017 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 641594003017 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20658-WH/OPL Flush Mounts-Bowl Style - 722206 - Capital Lighting, Inc.
Columbus, OH, USA
20658-WH/OPL Flush Mounts-Bowl Style
722206
20658-WH/OPL Flush Mounts-Bowl Style 722206
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 641594003017 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount
UPC: 641594003017
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722206
Product Name 20658-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details