Capital Lighting, Inc. 20661-BS/OPL Flush Mounts-Bowl Style 722201

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594003031 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594003031 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20661-BS/OPL Flush Mounts-Bowl Style - 722201 - Capital Lighting, Inc.
Columbus, OH, USA
20661-BS/OPL Flush Mounts-Bowl Style
722201
20661-BS/OPL Flush Mounts-Bowl Style 722201
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594003031 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594003031
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722201
Product Name 20661-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details