Capital Lighting, Inc. Q148FZ Lamps-Swing Arm-Floor 722181

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 16 Product Name: One Light Floor Task Lamp UPC: 611728116487 Category: Floor Task Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 16 Product Name: One Light Floor Task Lamp UPC: 611728116487 Category: Floor Task Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q148FZ Lamps-Swing Arm-Floor - 722181 - Capital Lighting, Inc.
Columbus, OH, USA
Q148FZ Lamps-Swing Arm-Floor
722181
Q148FZ Lamps-Swing Arm-Floor 722181
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 16 Product Name: One Light Floor Task Lamp UPC: 611728116487 Category: Floor Task Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 55.00
Bulb
Type: T3
Qty: 1
Wattage: 50
Finish: Medici Bronze
Weight: 16
Product Name: One Light Floor Task Lamp
UPC: 611728116487
Category: Floor Task Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722181
Product Name Q148FZ Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details