Capital Lighting, Inc. HC8413IB Exterior -Wall Mount 722175

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728110652 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728110652 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8413IB Exterior -Wall Mount - 722175 - Capital Lighting, Inc.
Columbus, OH, USA
HC8413IB Exterior -Wall Mount
722175
HC8413IB Exterior -Wall Mount 722175
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728110652 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.50
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 21
Product Name: One Light Outdoor Wall
UPC: 611728110652
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722175
Product Name HC8413IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details