Capital Lighting, Inc. MC120T Lamps-Table Lamps 722136

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brzd Bse Weight: 33 Product Name: Two Light Table Lamp UPC: 611728109120 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brzd Bse Weight: 33 Product Name: Two Light Table Lamp UPC: 611728109120 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC120T Lamps-Table Lamps - 722136 - Capital Lighting, Inc.
Columbus, OH, USA
MC120T Lamps-Table Lamps
722136
MC120T Lamps-Table Lamps 722136
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brzd Bse Weight: 33 Product Name: Two Light Table Lamp UPC: 611728109120 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brzd Bse
Weight: 33
Product Name: Two Light Table Lamp
UPC: 611728109120
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722136
Product Name MC120T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details