Capital Lighting, Inc. PF8603ES Bathroom Fixtures-Three Lights 722107

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728110690 Category: Bath Glass: Opal Etched W Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728110690 Category: Bath Glass: Opal Etched W Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PF8603ES Bathroom Fixtures-Three Lights - 722107 - Capital Lighting, Inc.
Columbus, OH, USA
PF8603ES Bathroom Fixtures-Three Lights
722107
PF8603ES Bathroom Fixtures-Three Lights 722107
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728110690 Category: Bath Glass: Opal Etched W Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 611728110690
Category: Bath
Glass: Opal Etched W
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722107
Product Name PF8603ES Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details