Capital Lighting, Inc. TF124TVA Lamps-Table Lamps 722075

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Table Lamp UPC: 611728109113 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Table Lamp UPC: 611728109113 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF124TVA Lamps-Table Lamps - 722075 - Capital Lighting, Inc.
Columbus, OH, USA
TF124TVA Lamps-Table Lamps
722075
TF124TVA Lamps-Table Lamps 722075
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Table Lamp UPC: 611728109113 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 41
Product Name: Two Light Table Lamp
UPC: 611728109113
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722075
Product Name TF124TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details