Capital Lighting, Inc. TFAV1714VB Flush Mounts-Bowl Style 722033

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 611728110515 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 611728110515 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAV1714VB Flush Mounts-Bowl Style - 722033 - Capital Lighting, Inc.
Columbus, OH, USA
TFAV1714VB Flush Mounts-Bowl Style
722033
TFAV1714VB Flush Mounts-Bowl Style 722033
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 611728110515 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 15
Product Name: Two Light Flush Mount
UPC: 611728110515
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722033
Product Name TFAV1714VB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details