Capital Lighting, Inc. TFSO147FZ Lamps-Swing Arm-Floor 722028

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: One Light Floor Task Lamp UPC: 611728116432 Category: Floor Task Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: One Light Floor Task Lamp UPC: 611728116432 Category: Floor Task Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFSO147FZ Lamps-Swing Arm-Floor - 722028 - Capital Lighting, Inc.
Columbus, OH, USA
TFSO147FZ Lamps-Swing Arm-Floor
722028
TFSO147FZ Lamps-Swing Arm-Floor 722028
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: One Light Floor Task Lamp UPC: 611728116432 Category: Floor Task Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 59.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Medici Bronze
Weight: 18
Product Name: One Light Floor Task Lamp
UPC: 611728116432
Category: Floor Task Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722028
Product Name TFSO147FZ Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details