Capital Lighting, Inc. TFBF9362VB Lamps-Floor Lamps 722015

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 62 Product Name: Three Light Floor Lamp UPC: 611728110324 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 62 Product Name: Three Light Floor Lamp UPC: 611728110324 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBF9362VB Lamps-Floor Lamps - 722015 - Capital Lighting, Inc.
Columbus, OH, USA
TFBF9362VB Lamps-Floor Lamps
722015
TFBF9362VB Lamps-Floor Lamps 722015
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 62 Product Name: Three Light Floor Lamp UPC: 611728110324 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 62
Product Name: Three Light Floor Lamp
UPC: 611728110324
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722015
Product Name TFBF9362VB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details