Capital Lighting, Inc. PH218S-87 Exterior -Spot Lights 721999

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector QH UPC: 46335827189 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector QH UPC: 46335827189 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
PH218S-87 Exterior -Spot Lights - 721999 - Capital Lighting, Inc.
Columbus, OH, USA
PH218S-87 Exterior -Spot Lights
721999
PH218S-87 Exterior -Spot Lights 721999
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector QH UPC: 46335827189 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 10.25
Length 10.25
Extension: 6
Bulb
Type: Quartz Halogen
Qty: 2
Wattage: 100
Finish: Distressed Bronze
Product Name: Two Light 180 Deg. Motion Detector QH
UPC: 46335827189
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721999
Product Name PH218S-87 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details